3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 32.75 in Width x 24.25 in Length - 19.5 mil Thick - 63004 70006727997

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 32.75 in width, 24.25 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 32.75 in width, 24.25 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 32.75 in Width x 24.25 in Length - 19.5 mil Thick - 63004 - 051115-63004 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 32.75 in Width x 24.25 in Length - 19.5 mil Thick - 63004
051115-63004
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 32.75 in Width x 24.25 in Length - 19.5 mil Thick - 63004 051115-63004
3M Scotchgard 1004 clear surface protective film/tape comes in a 32.75 in width, 24.25 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 32.75 in width, 24.25 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63004
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 32.75 in Width x 24.25 in Length - 19.5 mil Thick - 63004
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details