3M 3M Scotchgard 1002MS Clear Surface Protective Film/Tape - 16.88 in Width x 70.5 in Length - 9.7 mil Thick - 63032 70006727807

Description
3M Scotchgard 1002MS clear surface protective film/tape comes in a 16.88 in width, 70.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 9.7 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1002MS clear surface protective film/tape comes in a 16.88 in width, 70.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 9.7 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1002MS Clear Surface Protective Film/Tape - 16.88 in Width x 70.5 in Length - 9.7 mil Thick - 63032 - 051115-63032 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1002MS Clear Surface Protective Film/Tape - 16.88 in Width x 70.5 in Length - 9.7 mil Thick - 63032
051115-63032
3M Scotchgard 1002MS Clear Surface Protective Film/Tape - 16.88 in Width x 70.5 in Length - 9.7 mil Thick - 63032 051115-63032
3M Scotchgard 1002MS clear surface protective film/tape comes in a 16.88 in width, 70.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 9.7 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1002MS clear surface protective film/tape comes in a 16.88 in width, 70.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 9.7 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63032
Product Name 3M Scotchgard 1002MS Clear Surface Protective Film/Tape - 16.88 in Width x 70.5 in Length - 9.7 mil Thick - 63032
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
FlexomountT Solid Printing Tape - 414DL - Budnick Converting, Inc.
Specs
Type Adhesive; FlexomountT Solid Printing Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive PVC - Polyvinylchloride
View Details