3M 3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 47.38 in Width x 18.63 in Length - 19.5 mil Thick - 98319 70006726858

Description
3M Scotchgard 1004MS clear surface protective film/tape comes in a 47.38 in width, 18.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004MS clear surface protective film/tape comes in a 47.38 in width, 18.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 47.38 in Width x 18.63 in Length - 19.5 mil Thick - 98319 - 051111-98319 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 47.38 in Width x 18.63 in Length - 19.5 mil Thick - 98319
051111-98319
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 47.38 in Width x 18.63 in Length - 19.5 mil Thick - 98319 051111-98319
3M Scotchgard 1004MS clear surface protective film/tape comes in a 47.38 in width, 18.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004MS clear surface protective film/tape comes in a 47.38 in width, 18.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98319
Product Name 3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 47.38 in Width x 18.63 in Length - 19.5 mil Thick - 98319
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details