3M 3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 48.94 in Width x 33.09 in Length - 19.5 mil Thick - 98079 70006725389

Description
3M Scotchgard 1004MS clear surface protective film/tape comes in a 48.94 in width, 33.09 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004MS clear surface protective film/tape comes in a 48.94 in width, 33.09 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 48.94 in Width x 33.09 in Length - 19.5 mil Thick - 98079 - 051111-98079 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 48.94 in Width x 33.09 in Length - 19.5 mil Thick - 98079
051111-98079
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 48.94 in Width x 33.09 in Length - 19.5 mil Thick - 98079 051111-98079
3M Scotchgard 1004MS clear surface protective film/tape comes in a 48.94 in width, 33.09 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004MS clear surface protective film/tape comes in a 48.94 in width, 33.09 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98079
Product Name 3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 48.94 in Width x 33.09 in Length - 19.5 mil Thick - 98079
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Aluminum Foil Tape - 3369 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0011 inches (0.0279 mm)
Adhesive Aluminum
View Details