3M 3M 9471LE Clear Transfer Tape - 27 in Width x 250 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 62966 70006724978

Description
3M 9471LE clear transfer tape comes in a 27 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 9471LE clear transfer tape comes in a 27 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9471LE Clear Transfer Tape - 27 in Width x 250 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 62966 - 051115-62966 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9471LE Clear Transfer Tape - 27 in Width x 250 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 62966
051115-62966
3M 9471LE Clear Transfer Tape - 27 in Width x 250 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 62966 051115-62966
3M 9471LE clear transfer tape comes in a 27 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 9471LE clear transfer tape comes in a 27 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-62966
Product Name 3M 9471LE Clear Transfer Tape - 27 in Width x 250 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 62966
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.3543 inches (9 mm)
View Details
Premium Dead-Soft Foil Tape - 360-17 - Budnick Converting, Inc.
Specs
Thickness 0.0170 inches (0.4318 mm)
Adhesive Aluminum
Peel 12.5 lbs/in (21.89 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details