3M 3M Scotchgard 1001 Clear Surface Protective Film/Tape - 58.5 in Width x 100 ft Length - 5 mil Thick - 63161 70006724796

Description
3M Scotchgard 1001 clear surface protective film/tape comes in a 58.5 in width, 100 ft length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 5 mil thickness. In addition to the other properties this product is etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1001 clear surface protective film/tape comes in a 58.5 in width, 100 ft length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 5 mil thickness. In addition to the other properties this product is etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1001 Clear Surface Protective Film/Tape - 58.5 in Width x 100 ft Length - 5 mil Thick - 63161 - 051115-63161 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1001 Clear Surface Protective Film/Tape - 58.5 in Width x 100 ft Length - 5 mil Thick - 63161
051115-63161
3M Scotchgard 1001 Clear Surface Protective Film/Tape - 58.5 in Width x 100 ft Length - 5 mil Thick - 63161 051115-63161
3M Scotchgard 1001 clear surface protective film/tape comes in a 58.5 in width, 100 ft length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 5 mil thickness. In addition to the other properties this product is etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1001 clear surface protective film/tape comes in a 58.5 in width, 100 ft length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 5 mil thickness. In addition to the other properties this product is etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63161
Product Name 3M Scotchgard 1001 Clear Surface Protective Film/Tape - 58.5 in Width x 100 ft Length - 5 mil Thick - 63161
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

High Modulous PTFE Film - 2255-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; High Modulous PTFE Film
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Hi Modulous
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details