3M 3M 9740 Clear Bonding Tape - 24 mm Width x 110 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 62903 70006724788

Description
3M 9740 clear bonding tape comes in a 24 mm width, 110 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -10 F to +425 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9740 clear bonding tape comes in a 24 mm width, 110 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -10 F to +425 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9740 Clear Bonding Tape - 24 mm Width x 110 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 62903 - 051115-62903 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9740 Clear Bonding Tape - 24 mm Width x 110 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 62903
051115-62903
3M 9740 Clear Bonding Tape - 24 mm Width x 110 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 62903 051115-62903
3M 9740 clear bonding tape comes in a 24 mm width, 110 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -10 F to +425 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9740 clear bonding tape comes in a 24 mm width, 110 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -10 F to +425 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-62903
Product Name 3M 9740 Clear Bonding Tape - 24 mm Width x 110 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 62903
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.3543 inches (9 mm)
View Details
Double Coated White Polyethylene Foam Tape - 3016 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details