3M 3M 9974W White Splicing & Core Starting Tape - 3 in Width x 150 yd Length - 6.5 mil Thick - Repulpable Paper Liner - 62899 70006724762

Description
3M 9974W white splicing & core starting tape comes in a 3 in width, 150 yd length, uses a repulpable adhesive and is packaged 4 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M 9974W white splicing & core starting tape comes in a 3 in width, 150 yd length, uses a repulpable adhesive and is packaged 4 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M 9974W White Splicing & Core Starting Tape - 3 in Width x 150 yd Length - 6.5 mil Thick - Repulpable Paper Liner - 62899 - 051115-62899 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9974W White Splicing & Core Starting Tape - 3 in Width x 150 yd Length - 6.5 mil Thick - Repulpable Paper Liner - 62899
051115-62899
3M 9974W White Splicing & Core Starting Tape - 3 in Width x 150 yd Length - 6.5 mil Thick - Repulpable Paper Liner - 62899 051115-62899
3M 9974W white splicing & core starting tape comes in a 3 in width, 150 yd length, uses a repulpable adhesive and is packaged 4 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M 9974W white splicing & core starting tape comes in a 3 in width, 150 yd length, uses a repulpable adhesive and is packaged 4 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-62899
Product Name 3M 9974W White Splicing & Core Starting Tape - 3 in Width x 150 yd Length - 6.5 mil Thick - Repulpable Paper Liner - 62899
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details