3M 3M R3177 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7 mil Thick - 62884 70006724630

Description
3M R3177 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3177 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3177 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7 mil Thick - 62884 - 051115-62884 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3177 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7 mil Thick - 62884
051115-62884
3M R3177 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7 mil Thick - 62884 051115-62884
3M R3177 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3177 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-62884
Product Name 3M R3177 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7 mil Thick - 62884
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Surface Protection - 03001-028C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details