3M 3M R3177 Blue Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 7 mil Thick - 62879 70006724580

Description
3M R3177 blue splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3177 blue splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3177 Blue Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 7 mil Thick - 62879 - 051115-62879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3177 Blue Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 7 mil Thick - 62879
051115-62879
3M R3177 Blue Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 7 mil Thick - 62879 051115-62879
3M R3177 blue splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3177 blue splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-62879
Product Name 3M R3177 Blue Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 7 mil Thick - 62879
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details