3M 3M R3177 Blue Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 62875 70006724549

Description
3M R3177 blue splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3177 blue splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3177 Blue Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 62875 - 051115-62875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3177 Blue Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 62875
051115-62875
3M R3177 Blue Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 62875 051115-62875
3M R3177 blue splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3177 blue splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-62875
Product Name 3M R3177 Blue Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 62875
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 20 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details