3M 3M TB731 Clear Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Ultra High Durability - 98226 70006723194

Description
3M TB731 clear ultra high durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 2 rolls per bag. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M TB731 clear ultra high durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 2 rolls per bag. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M TB731 Clear Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Ultra High Durability - 98226 - 051111-98226 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB731 Clear Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Ultra High Durability - 98226
051111-98226
3M TB731 Clear Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Ultra High Durability - 98226 051111-98226
3M TB731 clear ultra high durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 2 rolls per bag. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M TB731 clear ultra high durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 2 rolls per bag. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98226
Product Name 3M TB731 Clear Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Ultra High Durability - 98226
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details