3M 3M TB631 Gray Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Medium Durability - 98222 70006723152

Description
3M TB631 gray medium durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M TB631 gray medium durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M TB631 Gray Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Medium Durability - 98222 - 051111-98222 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB631 Gray Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Medium Durability - 98222
051111-98222
3M TB631 Gray Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Medium Durability - 98222 051111-98222
3M TB631 gray medium durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M TB631 gray medium durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98222
Product Name 3M TB631 Gray Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Medium Durability - 98222
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
General Purpose UPVC Carton Sealing Tape - 4085 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0021 inches (0.0533 mm)
Adhesive UPVC - Unplasticized Polyvinylchloride
View Details