3M 3M TB631 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Medium Durability - 98221 70006723145

Description
3M TB631 gray medium durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M TB631 gray medium durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M TB631 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Medium Durability - 98221 - 051111-98221 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB631 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Medium Durability - 98221
051111-98221
3M TB631 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Medium Durability - 98221 051111-98221
3M TB631 gray medium durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M TB631 gray medium durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98221
Product Name 3M TB631 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Medium Durability - 98221
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Silver Printed Duct Sealing Tape - 228LA - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details