3M 3M TB614 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Low Durability High Friction - 98165 70006723020

Description
3M TB614 gray low durability high friction grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M TB614 gray low durability high friction grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M TB614 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Low Durability High Friction - 98165 - 051111-98165 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB614 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Low Durability High Friction - 98165
051111-98165
3M TB614 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Low Durability High Friction - 98165 051111-98165
3M TB614 gray low durability high friction grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M TB614 gray low durability high friction grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98165
Product Name 3M TB614 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Low Durability High Friction - 98165
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Utility Grade Duct Tape - 141 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details