3M 3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 1 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98140 70006722824

Description
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 1 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98140 - 051111-98140 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 1 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98140
051111-98140
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 1 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98140 051111-98140
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98140
Product Name 3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 1 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98140
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details