3M 3M GM614 Gray Grip Tape - 24 in Width x 72 yd Length - 33 mil Thick - Low Durability High Friction - 98045 70006722147

Description
3M GM614 gray low durability high friction grip tape comes in a 24 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M GM614 gray low durability high friction grip tape comes in a 24 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M GM614 Gray Grip Tape - 24 in Width x 72 yd Length - 33 mil Thick - Low Durability High Friction - 98045 - 051111-98045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M GM614 Gray Grip Tape - 24 in Width x 72 yd Length - 33 mil Thick - Low Durability High Friction - 98045
051111-98045
3M GM614 Gray Grip Tape - 24 in Width x 72 yd Length - 33 mil Thick - Low Durability High Friction - 98045 051111-98045
3M GM614 gray low durability high friction grip tape comes in a 24 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M GM614 gray low durability high friction grip tape comes in a 24 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98045
Product Name 3M GM614 Gray Grip Tape - 24 in Width x 72 yd Length - 33 mil Thick - Low Durability High Friction - 98045
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Regular Grade PVC Packaging - 4120 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0021 inches (0.0521 mm)
Adhesive UPVC - Unplasticized Polyvinylchloride
View Details