3M 3M Cushion-Mount E1320H Yellow Flexographic Plate Mounting Tape - 16 3/8 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 98042 70006722113

Description
3M Cushion-Mount E1320H yellow flexographic plate mounting tape comes in a 16 3/8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1320H yellow flexographic plate mounting tape comes in a 16 3/8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1320H Yellow Flexographic Plate Mounting Tape - 16 3/8 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 98042 - 051111-98042 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1320H Yellow Flexographic Plate Mounting Tape - 16 3/8 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 98042
051111-98042
3M Cushion-Mount E1320H Yellow Flexographic Plate Mounting Tape - 16 3/8 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 98042 051111-98042
3M Cushion-Mount E1320H yellow flexographic plate mounting tape comes in a 16 3/8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1320H yellow flexographic plate mounting tape comes in a 16 3/8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98042
Product Name 3M Cushion-Mount E1320H Yellow Flexographic Plate Mounting Tape - 16 3/8 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 98042
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 22 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details