3M 3M Scotchmate SJ3404 Black Hook & Loop Tape - Hook with 280 hooks/in Stem Count - 2 in Width x 50 yd Length - 97896 70006721123

Description
3M Scotchmate SJ3404 black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used in the following temperature range: +60 F to +80 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 280 hooks/in. This is a non-adhesive based hook & loop tape.
Description
3M Scotchmate SJ3404 black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used in the following temperature range: +60 F to +80 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 280 hooks/in. This is a non-adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3404 Black Hook & Loop Tape - Hook with 280 hooks/in Stem Count - 2 in Width x 50 yd Length - 97896 - 051111-97896 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3404 Black Hook & Loop Tape - Hook with 280 hooks/in Stem Count - 2 in Width x 50 yd Length - 97896
051111-97896
3M Scotchmate SJ3404 Black Hook & Loop Tape - Hook with 280 hooks/in Stem Count - 2 in Width x 50 yd Length - 97896 051111-97896
3M Scotchmate SJ3404 black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used in the following temperature range: +60 F to +80 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 280 hooks/in. This is a non-adhesive based hook & loop tape.

3M Scotchmate SJ3404 black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used in the following temperature range: +60 F to +80 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 280 hooks/in. This is a non-adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97896
Product Name 3M Scotchmate SJ3404 Black Hook & Loop Tape - Hook with 280 hooks/in Stem Count - 2 in Width x 50 yd Length - 97896
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Grade Hot Melt Rubber PP Box Sealing - 371 - Budnick Converting, Inc.
Specs
Type Adhesive; Industrial Grade Hot Melt Rubber PP Box Sealing
Thickness 0.0019 inches (0.0483 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene; Hot Melt, Heat Bond, or Thermally Activated
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details