3M 3M Scotchmate SJ3404 White Hook & Loop Tape - Hook with 280 hooks/in Stem Count - 1 in Width x 50 yd Length - 97893 70006721099

Description
3M Scotchmate SJ3404 white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used in the following temperature range: +60 F to +80 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 280 hooks/in. This is a non-adhesive based hook & loop tape.
Description
3M Scotchmate SJ3404 white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used in the following temperature range: +60 F to +80 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 280 hooks/in. This is a non-adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3404 White Hook & Loop Tape - Hook with 280 hooks/in Stem Count - 1 in Width x 50 yd Length - 97893 - 051111-97893 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3404 White Hook & Loop Tape - Hook with 280 hooks/in Stem Count - 1 in Width x 50 yd Length - 97893
051111-97893
3M Scotchmate SJ3404 White Hook & Loop Tape - Hook with 280 hooks/in Stem Count - 1 in Width x 50 yd Length - 97893 051111-97893
3M Scotchmate SJ3404 white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used in the following temperature range: +60 F to +80 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 280 hooks/in. This is a non-adhesive based hook & loop tape.

3M Scotchmate SJ3404 white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used in the following temperature range: +60 F to +80 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 280 hooks/in. This is a non-adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97893
Product Name 3M Scotchmate SJ3404 White Hook & Loop Tape - Hook with 280 hooks/in Stem Count - 1 in Width x 50 yd Length - 97893
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Skived PTFE - 215-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Skived
View Details