3M 3M Cushion-Mount E1820 Blue Flexographic Plate Mounting Tape - 27 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 97866 70006720828

Description
3M Cushion-Mount E1820 blue flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1820 blue flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1820 Blue Flexographic Plate Mounting Tape - 27 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 97866 - 051111-97866 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1820 Blue Flexographic Plate Mounting Tape - 27 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 97866
051111-97866
3M Cushion-Mount E1820 Blue Flexographic Plate Mounting Tape - 27 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 97866 051111-97866
3M Cushion-Mount E1820 blue flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1820 blue flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97866
Product Name 3M Cushion-Mount E1820 Blue Flexographic Plate Mounting Tape - 27 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 97866
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Black & White Polyethylene Surface Protection - 03000-042B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details