3M 3M Cushion-Mount E1060H White Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.060 in Thick - Film Liner - 97859 70006720752

Description
3M Cushion-Mount E1060H white flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1060H white flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1060H White Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.060 in Thick - Film Liner - 97859 - 051111-97859 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1060H White Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.060 in Thick - Film Liner - 97859
051111-97859
3M Cushion-Mount E1060H White Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.060 in Thick - Film Liner - 97859 051111-97859
3M Cushion-Mount E1060H white flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1060H white flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97859
Product Name 3M Cushion-Mount E1060H White Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.060 in Thick - Film Liner - 97859
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details