3M Scotchgard 1004 clear surface protective film/tape comes in a 24.86 in width, 33.46 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051111-97822 |
| Product Name | 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 24.86 in Width x 33.46 in Length - 19.5 mil Thick - 97822 |
| Features | Protective |