3M 3M TB3576/TB3577 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 97809 70006720364

Description
3M TB3576/TB3577 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.
Description
3M TB3576/TB3577 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M TB3576/TB3577 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 97809 - 051111-97809 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB3576/TB3577 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 97809
051111-97809
3M TB3576/TB3577 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 97809 051111-97809
3M TB3576/TB3577 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

3M TB3576/TB3577 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97809
Product Name 3M TB3576/TB3577 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 97809
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details