3M 3M 9087 White Bonding Tape - 54 in Width x 750 yd Length - 10.1 mil Thick - Glassine Paper Liner - 97800 70006720273

Description
3M 9087 white bonding tape comes in a 54 in width, 750 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 10.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 9087 white bonding tape comes in a 54 in width, 750 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 10.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9087 White Bonding Tape - 54 in Width x 750 yd Length - 10.1 mil Thick - Glassine Paper Liner - 97800 - 051111-97800 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9087 White Bonding Tape - 54 in Width x 750 yd Length - 10.1 mil Thick - Glassine Paper Liner - 97800
051111-97800
3M 9087 White Bonding Tape - 54 in Width x 750 yd Length - 10.1 mil Thick - Glassine Paper Liner - 97800 051111-97800
3M 9087 white bonding tape comes in a 54 in width, 750 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 10.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 9087 white bonding tape comes in a 54 in width, 750 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 10.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97800
Product Name 3M 9087 White Bonding Tape - 54 in Width x 750 yd Length - 10.1 mil Thick - Glassine Paper Liner - 97800
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details