3M 3M B5360 White Splicing & Core Starting Tape - 1.375 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97752 70006719812

Description
3M B5360 white splicing & core starting tape comes in a 1.375 in width, 36 yd length and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).
Description
3M B5360 white splicing & core starting tape comes in a 1.375 in width, 36 yd length and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M B5360 White Splicing & Core Starting Tape - 1.375 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97752 - 051111-97752 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M B5360 White Splicing & Core Starting Tape - 1.375 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97752
051111-97752
3M B5360 White Splicing & Core Starting Tape - 1.375 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97752 051111-97752
3M B5360 white splicing & core starting tape comes in a 1.375 in width, 36 yd length and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).

3M B5360 white splicing & core starting tape comes in a 1.375 in width, 36 yd length and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97752
Product Name 3M B5360 White Splicing & Core Starting Tape - 1.375 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97752
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details