3M 3M B2500 White Splicing & Core Starting Tape - 1.03 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97750 70006719796

Description
3M B2500 white splicing & core starting tape comes in a 1.03 in width, 36 yd length, uses a repulpable adhesive and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).
Description
3M B2500 white splicing & core starting tape comes in a 1.03 in width, 36 yd length, uses a repulpable adhesive and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M B2500 White Splicing & Core Starting Tape - 1.03 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97750 - 051111-97750 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M B2500 White Splicing & Core Starting Tape - 1.03 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97750
051111-97750
3M B2500 White Splicing & Core Starting Tape - 1.03 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97750 051111-97750
3M B2500 white splicing & core starting tape comes in a 1.03 in width, 36 yd length, uses a repulpable adhesive and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).

3M B2500 white splicing & core starting tape comes in a 1.03 in width, 36 yd length, uses a repulpable adhesive and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97750
Product Name 3M B2500 White Splicing & Core Starting Tape - 1.03 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97750
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details