3M 3M 92015 Clear Bonding Tape - 54 in Width x 60 yd Length - 0.5 mil Thick - Kraft Paper Liner - 97742 70006719713

Description
3M 92015 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 92015 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 92015 Clear Bonding Tape - 54 in Width x 60 yd Length - 0.5 mil Thick - Kraft Paper Liner - 97742 - 051111-97742 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 92015 Clear Bonding Tape - 54 in Width x 60 yd Length - 0.5 mil Thick - Kraft Paper Liner - 97742
051111-97742
3M 92015 Clear Bonding Tape - 54 in Width x 60 yd Length - 0.5 mil Thick - Kraft Paper Liner - 97742 051111-97742
3M 92015 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 92015 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97742
Product Name 3M 92015 Clear Bonding Tape - 54 in Width x 60 yd Length - 0.5 mil Thick - Kraft Paper Liner - 97742
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612915 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.7480 inches (19 mm)
View Details
Double Coated White Polyethylene Foam Tape - 3016 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details