3M 3M Dual Lock SJ3461 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 6 in Width x 50 yd Length - 97727 70006719549

Description
3M Dual Lock SJ3461 clear hook & loop tape comes in a 6 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape.
Description
3M Dual Lock SJ3461 clear hook & loop tape comes in a 6 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3461 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 6 in Width x 50 yd Length - 97727 - 051111-97727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3461 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 6 in Width x 50 yd Length - 97727
051111-97727
3M Dual Lock SJ3461 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 6 in Width x 50 yd Length - 97727 051111-97727
3M Dual Lock SJ3461 clear hook & loop tape comes in a 6 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape.

3M Dual Lock SJ3461 clear hook & loop tape comes in a 6 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97727
Product Name 3M Dual Lock SJ3461 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 6 in Width x 50 yd Length - 97727
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
White Polyethylene Surface Protection - 03001-028W - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details