3M 3M Tartan 8932 Clear Filament Strapping Tape - 24 mm Width x 55 m Length - 3.75 mil Thick - 97723 70006719507

Description
3M Tartan 8932 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 95 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 3.75 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Tartan 8932 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 95 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 3.75 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 8932 Clear Filament Strapping Tape - 24 mm Width x 55 m Length - 3.75 mil Thick - 97723 - 051111-97723 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 8932 Clear Filament Strapping Tape - 24 mm Width x 55 m Length - 3.75 mil Thick - 97723
051111-97723
3M Tartan 8932 Clear Filament Strapping Tape - 24 mm Width x 55 m Length - 3.75 mil Thick - 97723 051111-97723
3M Tartan 8932 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 95 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 3.75 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Tartan 8932 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 95 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 3.75 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97723
Product Name 3M Tartan 8932 Clear Filament Strapping Tape - 24 mm Width x 55 m Length - 3.75 mil Thick - 97723
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
UHMW Tape - 2302-10R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0115 inches (0.2921 mm)
Adhesive Polyolefin
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details