3M 3M TB3526N/TB3527N Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 97648 70006718715

Description
3M TB3526N/TB3527N black hook & loop tape comes in a 1 in width, 10 ft length, uses a rubber adhesive and is packaged 1 mated strip per inner, 8 bags per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.
Description
3M TB3526N/TB3527N black hook & loop tape comes in a 1 in width, 10 ft length, uses a rubber adhesive and is packaged 1 mated strip per inner, 8 bags per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M TB3526N/TB3527N Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 97648 - 051111-97648 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB3526N/TB3527N Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 97648
051111-97648
3M TB3526N/TB3527N Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 97648 051111-97648
3M TB3526N/TB3527N black hook & loop tape comes in a 1 in width, 10 ft length, uses a rubber adhesive and is packaged 1 mated strip per inner, 8 bags per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

3M TB3526N/TB3527N black hook & loop tape comes in a 1 in width, 10 ft length, uses a rubber adhesive and is packaged 1 mated strip per inner, 8 bags per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97648
Product Name 3M TB3526N/TB3527N Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 97648
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details