3M 3M TB3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 10 ft Length - 97643 70006718665

Description
3M TB3000 white hook & loop tape comes in a 1 in width, 10 ft length and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape.
Description
3M TB3000 white hook & loop tape comes in a 1 in width, 10 ft length and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M TB3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 10 ft Length - 97643 - 051111-97643 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 10 ft Length - 97643
051111-97643
3M TB3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 10 ft Length - 97643 051111-97643
3M TB3000 white hook & loop tape comes in a 1 in width, 10 ft length and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape.

3M TB3000 white hook & loop tape comes in a 1 in width, 10 ft length and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97643
Product Name 3M TB3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 10 ft Length - 97643
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Black Paint Masking Tape - 2510 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0056 inches (0.1422 mm)
Adhesive Crepe Paper
View Details