3M 3M Dual Lock TB3561/TB3562 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 97632 70006718566

Description
3M Dual Lock TB3561/TB3562 clear hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.
Description
3M Dual Lock TB3561/TB3562 clear hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock TB3561/TB3562 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 97632 - 051111-97632 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock TB3561/TB3562 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 97632
051111-97632
3M Dual Lock TB3561/TB3562 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 97632 051111-97632
3M Dual Lock TB3561/TB3562 clear hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.

3M Dual Lock TB3561/TB3562 clear hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 8 bags per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97632
Product Name 3M Dual Lock TB3561/TB3562 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 97632
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 17 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details