3M 3M Dual Lock TB3560 Clear Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 1 in Width x 10 ft Length - 97631 70006718558

Description
3M Dual Lock TB3560 clear hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 mated strip per inner, 8 bags per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape.
Description
3M Dual Lock TB3560 clear hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 mated strip per inner, 8 bags per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock TB3560 Clear Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 1 in Width x 10 ft Length - 97631 - 051111-97631 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock TB3560 Clear Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 1 in Width x 10 ft Length - 97631
051111-97631
3M Dual Lock TB3560 Clear Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 1 in Width x 10 ft Length - 97631 051111-97631
3M Dual Lock TB3560 clear hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 mated strip per inner, 8 bags per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape.

3M Dual Lock TB3560 clear hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 mated strip per inner, 8 bags per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97631
Product Name 3M Dual Lock TB3560 Clear Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 1 in Width x 10 ft Length - 97631
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 25 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details