3M 3M SJ3477 Black Hook & Loop Tape - Loop - 1 in Width x 800 yd Length - 97613 70006718376

Description
3M SJ3477 black hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.
Description
3M SJ3477 black hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3477 Black Hook & Loop Tape - Loop - 1 in Width x 800 yd Length - 97613 - 051111-97613 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3477 Black Hook & Loop Tape - Loop - 1 in Width x 800 yd Length - 97613
051111-97613
3M SJ3477 Black Hook & Loop Tape - Loop - 1 in Width x 800 yd Length - 97613 051111-97613
3M SJ3477 black hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

3M SJ3477 black hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97613
Product Name 3M SJ3477 Black Hook & Loop Tape - Loop - 1 in Width x 800 yd Length - 97613
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Temp Surface Protection Tape - 25A826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details