3M 3M 399FR White Cloth Tape - 3 in Width x 36 yd Length - 5 mil Thick - 97612 70006718368

Description
3M 399FR white cloth tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -20 F to +200 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 5 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 399FR white cloth tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -20 F to +200 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 5 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 399FR White Cloth Tape - 3 in Width x 36 yd Length - 5 mil Thick - 97612 - 051111-97612 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 399FR White Cloth Tape - 3 in Width x 36 yd Length - 5 mil Thick - 97612
051111-97612
3M 399FR White Cloth Tape - 3 in Width x 36 yd Length - 5 mil Thick - 97612 051111-97612
3M 399FR white cloth tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -20 F to +200 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 5 mil thickness. In addition to the other properties this product is flame retardant.

3M 399FR white cloth tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -20 F to +200 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 5 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97612
Product Name 3M 399FR White Cloth Tape - 3 in Width x 36 yd Length - 5 mil Thick - 97612
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details