3M 3M SJ3476 Black Hook & Loop Tape - Hook with 400 hooks/in Stem Count - 2 in Width x 400 yd Length - 97611 70006718350

Description
3M SJ3476 black hook & loop tape comes in a 2 in width, 400 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.
Description
3M SJ3476 black hook & loop tape comes in a 2 in width, 400 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3476 Black Hook & Loop Tape - Hook with 400 hooks/in Stem Count - 2 in Width x 400 yd Length - 97611 - 051111-97611 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3476 Black Hook & Loop Tape - Hook with 400 hooks/in Stem Count - 2 in Width x 400 yd Length - 97611
051111-97611
3M SJ3476 Black Hook & Loop Tape - Hook with 400 hooks/in Stem Count - 2 in Width x 400 yd Length - 97611 051111-97611
3M SJ3476 black hook & loop tape comes in a 2 in width, 400 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

3M SJ3476 black hook & loop tape comes in a 2 in width, 400 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97611
Product Name 3M SJ3476 Black Hook & Loop Tape - Hook with 400 hooks/in Stem Count - 2 in Width x 400 yd Length - 97611
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Performance Masking Tape - 2380 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1905 mm)
Adhesive Crepe Paper
View Details