3M 3M SJ3476 Black Hook & Loop Tape - Hook - 1 in Width x 800 yd Length - 97609 70006718335

Description
3M SJ3476 black hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.
Description
3M SJ3476 black hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3476 Black Hook & Loop Tape - Hook - 1 in Width x 800 yd Length - 97609 - 051111-97609 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3476 Black Hook & Loop Tape - Hook - 1 in Width x 800 yd Length - 97609
051111-97609
3M SJ3476 Black Hook & Loop Tape - Hook - 1 in Width x 800 yd Length - 97609 051111-97609
3M SJ3476 black hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

3M SJ3476 black hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97609
Product Name 3M SJ3476 Black Hook & Loop Tape - Hook - 1 in Width x 800 yd Length - 97609
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Co-Extruded Multi-Polymer Protective Tape - 2E95 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0028 inches (0.0711 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details