3M 3M SJ3476 White Hook & Loop Tape - Hook - 1 in Width x 800 yd Length - 97608 70006718327

Description
3M SJ3476 white hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.
Description
3M SJ3476 white hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3476 White Hook & Loop Tape - Hook - 1 in Width x 800 yd Length - 97608 - 051111-97608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3476 White Hook & Loop Tape - Hook - 1 in Width x 800 yd Length - 97608
051111-97608
3M SJ3476 White Hook & Loop Tape - Hook - 1 in Width x 800 yd Length - 97608 051111-97608
3M SJ3476 white hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

3M SJ3476 white hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97608
Product Name 3M SJ3476 White Hook & Loop Tape - Hook - 1 in Width x 800 yd Length - 97608
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Fasson 0850 - 0850 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0143 inches (0.3632 mm)
View Details