3M 3M 396 Clear Splicing & Core Starting Tape - 24 in Width x 36 yd Length - 4.1 mil Thick - 97580 70006718053

Description
3M 396 clear splicing & core starting tape comes in a 24 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.
Description
3M 396 clear splicing & core starting tape comes in a 24 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 396 Clear Splicing & Core Starting Tape - 24 in Width x 36 yd Length - 4.1 mil Thick - 97580 - 051111-97580 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 396 Clear Splicing & Core Starting Tape - 24 in Width x 36 yd Length - 4.1 mil Thick - 97580
051111-97580
3M 396 Clear Splicing & Core Starting Tape - 24 in Width x 36 yd Length - 4.1 mil Thick - 97580 051111-97580
3M 396 clear splicing & core starting tape comes in a 24 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

3M 396 clear splicing & core starting tape comes in a 24 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97580
Product Name 3M 396 Clear Splicing & Core Starting Tape - 24 in Width x 36 yd Length - 4.1 mil Thick - 97580
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Silicone Sponge Tape - 200A.063 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.0625 inches (1.59 mm)
Adhesive Siliconized Sponge
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details