3M 3M SJ3487FR White Hook & Loop Tape - Loop - 1 in Width x 800 yd Length - 97577 70006718020

Description
3M SJ3487FR white hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.
Description
3M SJ3487FR white hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3487FR White Hook & Loop Tape - Loop - 1 in Width x 800 yd Length - 97577 - 051111-97577 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3487FR White Hook & Loop Tape - Loop - 1 in Width x 800 yd Length - 97577
051111-97577
3M SJ3487FR White Hook & Loop Tape - Loop - 1 in Width x 800 yd Length - 97577 051111-97577
3M SJ3487FR white hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

3M SJ3487FR white hook & loop tape comes in a 1 in width, 800 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97577
Product Name 3M SJ3487FR White Hook & Loop Tape - Loop - 1 in Width x 800 yd Length - 97577
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Premium Double Coated Cloth Tape - 100D - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Uncoated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details