3M 3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 400 stems/in Stem Count - 2 in Width x 400 yd Length - 97557 70006717816

Description
3M Scotchmate SJ3419FR black hook & loop tape comes in a 2 in width, 400 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.
Description
3M Scotchmate SJ3419FR black hook & loop tape comes in a 2 in width, 400 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 400 stems/in Stem Count - 2 in Width x 400 yd Length - 97557 - 051111-97557 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 400 stems/in Stem Count - 2 in Width x 400 yd Length - 97557
051111-97557
3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 400 stems/in Stem Count - 2 in Width x 400 yd Length - 97557 051111-97557
3M Scotchmate SJ3419FR black hook & loop tape comes in a 2 in width, 400 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

3M Scotchmate SJ3419FR black hook & loop tape comes in a 2 in width, 400 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97557
Product Name 3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 400 stems/in Stem Count - 2 in Width x 400 yd Length - 97557
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Bondable PTFE Film Tape - 244-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Bondable PTFE Film Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details