3M 3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 300 stems/in Stem Count - 5/8 in Width x 1000 yd Length - 97547 70006717725

Description
3M Scotchmate SJ3419FR black hook & loop tape comes in a 5/8 in width, 1000 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.
Description
3M Scotchmate SJ3419FR black hook & loop tape comes in a 5/8 in width, 1000 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 300 stems/in Stem Count - 5/8 in Width x 1000 yd Length - 97547 - 051111-97547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 300 stems/in Stem Count - 5/8 in Width x 1000 yd Length - 97547
051111-97547
3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 300 stems/in Stem Count - 5/8 in Width x 1000 yd Length - 97547 051111-97547
3M Scotchmate SJ3419FR black hook & loop tape comes in a 5/8 in width, 1000 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

3M Scotchmate SJ3419FR black hook & loop tape comes in a 5/8 in width, 1000 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97547
Product Name 3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 300 stems/in Stem Count - 5/8 in Width x 1000 yd Length - 97547
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details