3M 3M Scotchmate SJ3418FR Black Hook & Loop Tape - Loop - 3/4 in Width x 1000 yd Length - 97537 70006717626

Description
3M Scotchmate SJ3418FR black hook & loop tape comes in a 3/4 in width, 1000 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.
Description
3M Scotchmate SJ3418FR black hook & loop tape comes in a 3/4 in width, 1000 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3418FR Black Hook & Loop Tape - Loop - 3/4 in Width x 1000 yd Length - 97537 - 051111-97537 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3418FR Black Hook & Loop Tape - Loop - 3/4 in Width x 1000 yd Length - 97537
051111-97537
3M Scotchmate SJ3418FR Black Hook & Loop Tape - Loop - 3/4 in Width x 1000 yd Length - 97537 051111-97537
3M Scotchmate SJ3418FR black hook & loop tape comes in a 3/4 in width, 1000 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

3M Scotchmate SJ3418FR black hook & loop tape comes in a 3/4 in width, 1000 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97537
Product Name 3M Scotchmate SJ3418FR Black Hook & Loop Tape - Loop - 3/4 in Width x 1000 yd Length - 97537
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.437 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details