3M 3M 5850 Clear Surface Protective Film/Tape - 24 in Width x 36 in Length - 2.2 mil Thick - 95758 70006717089

Description
3M 5850 clear surface protective film/tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 20 sheets per pad, 6 pads per case. Can be used to a maximum temperature of +160 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 2.2 mil thickness.
Description
3M 5850 clear surface protective film/tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 20 sheets per pad, 6 pads per case. Can be used to a maximum temperature of +160 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 2.2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5850 Clear Surface Protective Film/Tape - 24 in Width x 36 in Length - 2.2 mil Thick - 95758 - 021200-95758 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5850 Clear Surface Protective Film/Tape - 24 in Width x 36 in Length - 2.2 mil Thick - 95758
021200-95758
3M 5850 Clear Surface Protective Film/Tape - 24 in Width x 36 in Length - 2.2 mil Thick - 95758 021200-95758
3M 5850 clear surface protective film/tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 20 sheets per pad, 6 pads per case. Can be used to a maximum temperature of +160 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 2.2 mil thickness.

3M 5850 clear surface protective film/tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 20 sheets per pad, 6 pads per case. Can be used to a maximum temperature of +160 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 2.2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-95758
Product Name 3M 5850 Clear Surface Protective Film/Tape - 24 in Width x 36 in Length - 2.2 mil Thick - 95758
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Film with Acrylic Adhesive - 1205 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details