3M 3M Clean-Walk 5840 White / White Frame & Mat Set Floor Mats & Mat Frames - 31 1/2 in Width x 25 1/2 in Length - 55723 70006716941

Description
3M Clean-Walk 5840 white / white frame & mat set floor mats & mat frames comes in a 31 1/2 in width, 25 1/2 in length, uses an acrylic adhesive and is packaged 1 per case.
Description
3M Clean-Walk 5840 white / white frame & mat set floor mats & mat frames comes in a 31 1/2 in width, 25 1/2 in length, uses an acrylic adhesive and is packaged 1 per case.

Suppliers

Company
Product
Description
Supplier Links
3M Clean-Walk 5840 White / White Frame & Mat Set Floor Mats & Mat Frames - 31 1/2 in Width x 25 1/2 in Length - 55723 - 021200-55723 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clean-Walk 5840 White / White Frame & Mat Set Floor Mats & Mat Frames - 31 1/2 in Width x 25 1/2 in Length - 55723
021200-55723
3M Clean-Walk 5840 White / White Frame & Mat Set Floor Mats & Mat Frames - 31 1/2 in Width x 25 1/2 in Length - 55723 021200-55723
3M Clean-Walk 5840 white / white frame & mat set floor mats & mat frames comes in a 31 1/2 in width, 25 1/2 in length, uses an acrylic adhesive and is packaged 1 per case.

3M Clean-Walk 5840 white / white frame & mat set floor mats & mat frames comes in a 31 1/2 in width, 25 1/2 in length, uses an acrylic adhesive and is packaged 1 per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 021200-55723
Product Name 3M Clean-Walk 5840 White / White Frame & Mat Set Floor Mats & Mat Frames - 31 1/2 in Width x 25 1/2 in Length - 55723
Color(s) White / White
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 1745943 - RS Components, Ltd.
Specs
Material Aluminium
Color(s) Grey
Width 2.99 inch (76 mm)
View Details