3M 3M 480 Clear Splicing & Core Starting Tape - 20 in Width x 36 yd Length - 5.1 mil Thick - 97459 70006716859

Description
3M 480 clear splicing & core starting tape comes in a 20 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.
Description
3M 480 clear splicing & core starting tape comes in a 20 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 480 Clear Splicing & Core Starting Tape - 20 in Width x 36 yd Length - 5.1 mil Thick - 97459 - 051111-97459 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 480 Clear Splicing & Core Starting Tape - 20 in Width x 36 yd Length - 5.1 mil Thick - 97459
051111-97459
3M 480 Clear Splicing & Core Starting Tape - 20 in Width x 36 yd Length - 5.1 mil Thick - 97459 051111-97459
3M 480 clear splicing & core starting tape comes in a 20 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.

3M 480 clear splicing & core starting tape comes in a 20 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97459
Product Name 3M 480 Clear Splicing & Core Starting Tape - 20 in Width x 36 yd Length - 5.1 mil Thick - 97459
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Discs - 24 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details