3M 3M Dual Lock SJ3872 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 3/4 in Width x 45 yd Length - 97429 70006716552

Description
3M Dual Lock SJ3872 black hook & loop tape comes in a 3/4 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.
Description
3M Dual Lock SJ3872 black hook & loop tape comes in a 3/4 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3872 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 3/4 in Width x 45 yd Length - 97429 - 051111-97429 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3872 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 3/4 in Width x 45 yd Length - 97429
051111-97429
3M Dual Lock SJ3872 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 3/4 in Width x 45 yd Length - 97429 051111-97429
3M Dual Lock SJ3872 black hook & loop tape comes in a 3/4 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

3M Dual Lock SJ3872 black hook & loop tape comes in a 3/4 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97429
Product Name 3M Dual Lock SJ3872 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 3/4 in Width x 45 yd Length - 97429
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Copper Foil with Conductive Adhesive - 1181 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0026 inches (0.0660 mm)
Adhesive Copper
View Details