3M 3M 3380 Aluminum Tape - 48 mm Width x 45 m Length - 3.25 mil Total Thickness - 97419 70006716453

Description
3M 3380 aluminum tape comes in a 48 mm width, 45 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3380 aluminum tape comes in a 48 mm width, 45 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3380 Aluminum Tape - 48 mm Width x 45 m Length - 3.25 mil Total Thickness - 97419 - 051111-97419 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3380 Aluminum Tape - 48 mm Width x 45 m Length - 3.25 mil Total Thickness - 97419
051111-97419
3M 3380 Aluminum Tape - 48 mm Width x 45 m Length - 3.25 mil Total Thickness - 97419 051111-97419
3M 3380 aluminum tape comes in a 48 mm width, 45 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3380 aluminum tape comes in a 48 mm width, 45 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97419
Product Name 3M 3380 Aluminum Tape - 48 mm Width x 45 m Length - 3.25 mil Total Thickness - 97419
Width 1.89 inches (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details