3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 37.94 in Width x 45.76 in Length - 19.5 mil Thick - 92987 70006715687

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 37.94 in width, 45.76 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 37.94 in width, 45.76 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 37.94 in Width x 45.76 in Length - 19.5 mil Thick - 92987 - 051111-92987 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 37.94 in Width x 45.76 in Length - 19.5 mil Thick - 92987
051111-92987
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 37.94 in Width x 45.76 in Length - 19.5 mil Thick - 92987 051111-92987
3M Scotchgard 1004 clear surface protective film/tape comes in a 37.94 in width, 45.76 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 37.94 in width, 45.76 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92987
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 37.94 in Width x 45.76 in Length - 19.5 mil Thick - 92987
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details